Radiall Attenuators R417510130

Description
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417510130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors

RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417510130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417510130
Attenuator - Fixed Coaxial R417510130
SMA Attenuator 10 dB 4 GHz 30W

SMA Attenuator 10 dB 4 GHz 30W

Supplier's Site Datasheet
Attenuators - R417510130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417510130
Attenuators R417510130
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 30W Module, SMA Connectors

RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 30W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417510130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417510130
RF and Wireless - Attenuators R417510130
ATTENUATOR: SMA 10DB 4GHZ 30W 50

ATTENUATOR: SMA 10DB 4GHZ 30W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417510130-ND R417510130 R417510130 R417510130
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-500-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Insertion Loss 12 dB
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
3.0 – 3.8 GHz, 20 dB Variable Voltage Attenuator - SKY12146-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3 to 3.8 GHz
Insertion Loss 1.5 to 1.6 dB
View Details
5 suppliers
Attenuators - 3157-LAT-7+TR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type TO-253-4, TO-253AA
View Details