Radiall Attenuator - Fixed Coaxial R417203120

Description
TNC Attenuator 3 dB 3 GHz 50W
Request a Quote Datasheet
Description
TNC Attenuator 3 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417203120 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417203120
Attenuator - Fixed Coaxial R417203120
TNC Attenuator 3 dB 3 GHz 50W

TNC Attenuator 3 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417203120-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417203120 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417203120
RF and Wireless - Attenuators R417203120
ATTENUATOR: TNC 3DB 3GHZ 40W 50O

ATTENUATOR: TNC 3DB 3GHZ 40W 50O

Supplier's Site
Attenuators - R417203120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417203120
Attenuators R417203120
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417203120 2201-R417203120-ND R417203120 R417203120
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5342D-D07255-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details