Radiall Attenuators R417030130

Description
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417030130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module

RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417030130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417030130
Attenuator - Fixed Coaxial R417030130
N Attenuator 30 dB 3 GHz 50W

N Attenuator 30 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - R417030130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417030130
Attenuators R417030130
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417030130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417030130
RF and Wireless - Attenuators R417030130
ATTENUATOR: N 30DB 3GHZ 50W 50OH

ATTENUATOR: N 30DB 3GHZ 50W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417030130-ND R417030130 R417030130 R417030130
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 30 dB 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

20 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-20N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 6 GHz
VSWR 1.15 to 1.45 :1
View Details
3 suppliers
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details