Mini-Circuits 20 dB Fixed Attenuator, DC - 6000 MHz, 50Ω BW-20N100W+

Description
Mini-Circuits’ BW-20N100W+ is a 20 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports many of high-power applications requiring precise attenuation over a broad frequency range including high-power measurement, matching, instrumentation, and more. It provides good VSWR (1.25 typ.), outstanding attenuation flatness (±0.65 dB) and excellent thermal stability from -55 to +100˚C. It features rugged construction with N-male to N-female connectors and heat dissipation fins for efficient cooling.
Request a Quote Datasheet
Description
Mini-Circuits’ BW-20N100W+ is a 20 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports many of high-power applications requiring precise attenuation over a broad frequency range including high-power measurement, matching, instrumentation, and more. It provides good VSWR (1.25 typ.), outstanding attenuation flatness (±0.65 dB) and excellent thermal stability from -55 to +100˚C. It features rugged construction with N-male to N-female connectors and heat dissipation fins for efficient cooling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-20N100W+ - Mini-Circuits
Brooklyn, NY, United States
20 dB Fixed Attenuator, DC - 6000 MHz, 50Ω
BW-20N100W+
20 dB Fixed Attenuator, DC - 6000 MHz, 50Ω BW-20N100W+
Mini-Circuits’ BW-20N100W+ is a 20 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports many of high-power applications requiring precise attenuation over a broad frequency range including high-power measurement, matching, instrumentation, and more. It provides good VSWR (1.25 typ.), outstanding attenuation flatness (±0.65 dB) and excellent thermal stability from -55 to +100˚C. It features rugged construction with N-male to N-female connectors and heat dissipation fins for efficient cooling.

Mini-Circuits’ BW-20N100W+ is a 20 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports many of high-power applications requiring precise attenuation over a broad frequency range including high-power measurement, matching, instrumentation, and more. It provides good VSWR (1.25 typ.), outstanding attenuation flatness (±0.65 dB) and excellent thermal stability from -55 to +100˚C. It features rugged construction with N-male to N-female connectors and heat dissipation fins for efficient cooling.

Supplier's Site Datasheet
Attenuators - 3157-BW-20N100W+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN /N/20DB 100W ROHS

FXD ATTEN /N/20DB 100W ROHS

Buy Now Datasheet
Attenuators - BW-20N100W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-20N100W+
Attenuators BW-20N100W+
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 100W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 100W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number BW-20N100W+ 3157-BW-20N100W+-ND BW-20N100W+
Product Name 20 dB Fixed Attenuator, DC - 6000 MHz, 50Ω Attenuators Attenuators
Attenuator Type Fixed Variable
Frequency 6 GHz 0.0 to 6 GHz
VSWR 1.15 to 1.45 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-9+TR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
60 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-60 - Mini-Circuits
Specs
Insertion Loss 2.7 dB
VSWR 1.25 :1
Attenuation 0.0 to 60 dB
View Details
2 suppliers
Attenuators - 3157-ZX76-50G-30-V+-ND - DigiKey
Specs
Attenuation 0.0 to 31.5 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers