Radiall Attenuators R417030120

Description
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417030120-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module

RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417030120 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417030120
Attenuator - Fixed Coaxial R417030120
N Attenuator 30 dB 3 GHz 50W

N Attenuator 30 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - R417030120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417030120
Attenuators R417030120
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417030120 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417030120
RF and Wireless - Attenuators R417030120
ATTENUATOR: N 30DB 3GHZ 40W 50OH

ATTENUATOR: N 30DB 3GHZ 40W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417030120-ND R417030120 R417030120 R417030120
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 30 dB 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator - ATN10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details