Mini-Circuits Attenuators KAT-2+

Description
RF Attenuators 2dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-2+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-2+TR-ND
Attenuators 3157-KAT-2+TR-ND
RF Attenuators 2dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 2dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-2+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 2dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-2+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-2+CT-ND
Attenuators 3157-KAT-2+CT-ND
RF Attenuators 2dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 2dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-2+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-2+
Attenuators KAT-2+
RF Attenuators 2dB 0 Hz ~ 43.5 GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 2dB 0 Hz ~ 43.5 GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-2+TR-ND KAT-2+
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-FW-8A+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details