Radiall Attenuators R417020120

Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417020120-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417020120 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417020120
Attenuator - Fixed Coaxial R417020120
N Attenuator 20 dB 3 GHz 40W

N Attenuator 20 dB 3 GHz 40W

Supplier's Site Datasheet
Attenuators - R417020120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417020120
Attenuators R417020120
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417020120 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417020120
RF and Wireless - Attenuators R417020120
ATTENUATOR: N 20DB 3GHZ 40W 50OH

ATTENUATOR: N 20DB 3GHZ 40W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417020120-ND R417020120 R417020120 R417020120
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN20-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details