Radiall Attenuator - Fixed Coaxial R417006120

Description
N Attenuator 6 dB 3 GHz 40W
Request a Quote Datasheet
Description
N Attenuator 6 dB 3 GHz 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417006120 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417006120
Attenuator - Fixed Coaxial R417006120
N Attenuator 6 dB 3 GHz 40W

N Attenuator 6 dB 3 GHz 40W

Supplier's Site Datasheet
Attenuators - 2201-R417006120-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module

Buy Now Datasheet
Attenuators - R417006120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417006120
Attenuators R417006120
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417006120 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417006120
RF and Wireless - Attenuators R417006120
ATTENUATOR: N 6DB 3GHZ 40W 50OHM

ATTENUATOR: N 6DB 3GHZ 40W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417006120 2201-R417006120-ND R417006120 R417006120
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details