Mini-Circuits Attenuators VAT-9W2+

Description
9 DB FIXED ATT, DC 6000 MHZ, 50
Request a Quote Datasheet
Description
9 DB FIXED ATT, DC 6000 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-9W2+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-9W2+-ND
Attenuators 3157-VAT-9W2+-ND
9 DB FIXED ATT, DC 6000 MHZ, 50

9 DB FIXED ATT, DC 6000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-VAT-9W2+-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
1 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-1+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 0.5000 to 2 dB
View Details