Radiall Attenuator - Fixed Coaxial R416820000

Description
TNC Attenuator 20 dB 18 GHz 10W
Request a Quote Datasheet
Description
TNC Attenuator 20 dB 18 GHz 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R416820000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R416820000
Attenuator - Fixed Coaxial R416820000
TNC Attenuator 20 dB 18 GHz 10W

TNC Attenuator 20 dB 18 GHz 10W

Supplier's Site Datasheet
Attenuators - 2201-R416820000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 10W TNC In-Line Module

RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 10W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R416820000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R416820000
RF and Wireless - Attenuators R416820000
ATTENUATOR: TNC 20DB 18GHZ 10W 5

ATTENUATOR: TNC 20DB 18GHZ 10W 5

Supplier's Site
Attenuators - R416820000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R416820000
Attenuators R416820000
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 10W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 10W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R416820000 2201-R416820000-ND R416820000 R416820000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA06D - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors Type N; N
View Details
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RC4DAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.7 dB
VSWR 1.2 to 1.35 :1
Attenuation 0.0 to 120 dB
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details