The NSA06D is a rotary stepped attenuator designed for DC to 6 GHz frequency applications, offering an attenuation range of 0 to 101 dB in 0.1 dB steps with an average power handling of 10 W. It features a VSWR of up to 1.75 and insertion loss up to 2.5 dB across its frequency range. The unit has N female connectors, an aluminum housing, and measures 250.5 × 87 × 79 mm, weighing 1.25 kg. It operates within a temperature range of -20 to +85°C and maintains an impedance of 50 Ö. Peak power handling is rated at 100 W for 5 µs pulses at 2% duty cycle.
kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is up to 25 watts.
Features:
Applications:
Manually Variable Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NSA06D |
| Product Name | Manually Variable Attenuators |
| Attenuator Type | Variable |