Mini-Circuits 120 dB Programmable Attenuator, 200 MHz - 8 GHz RC4DAT-8G-120H

Description
Mini-Circuits’ RC4DAT-8G-120H is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 200 MHz to 8 GHz. Each independently controlled channel provides 0 to 120 dB attenuation in 0.05 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). To downloaded the software visit our website at http://www.minicircu its.com/softwaredown load/patt.html. The daisy-chain control interface with Mini-Circuit’s novel dynamic addressing feature simplifies control systems, allowing multiple attenuators to be connected into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 RC4DAT-8G-120H attenuators (with up to 100 channels) can be independently controlled through a single USB or Ethernet connection, with a single software interface.
Request a Quote Datasheet
Description
Mini-Circuits’ RC4DAT-8G-120H is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 200 MHz to 8 GHz. Each independently controlled channel provides 0 to 120 dB attenuation in 0.05 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). To downloaded the software visit our website at http://www.minicircu its.com/softwaredown load/patt.html. The daisy-chain control interface with Mini-Circuit’s novel dynamic addressing feature simplifies control systems, allowing multiple attenuators to be connected into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 RC4DAT-8G-120H attenuators (with up to 100 channels) can be independently controlled through a single USB or Ethernet connection, with a single software interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RC4DAT-8G-120H - Mini-Circuits
Brooklyn, NY, United States
120 dB Programmable Attenuator, 200 MHz - 8 GHz
RC4DAT-8G-120H
120 dB Programmable Attenuator, 200 MHz - 8 GHz RC4DAT-8G-120H
Mini-Circuits’ RC4DAT-8G-120H is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 200 MHz to 8 GHz. Each independently controlled channel provides 0 to 120 dB attenuation in 0.05 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). To downloaded the software visit our website at http://www.minicircu its.com/softwaredown load/patt.html. The daisy-chain control interface with Mini-Circuit’s novel dynamic addressing feature simplifies control systems, allowing multiple attenuators to be connected into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 RC4DAT-8G-120H attenuators (with up to 100 channels) can be independently controlled through a single USB or Ethernet connection, with a single software interface.

Mini-Circuits’ RC4DAT-8G-120H is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 200 MHz to 8 GHz. Each independently controlled channel provides 0 to 120 dB attenuation in 0.05 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). To downloaded the software visit our website at http://www.minicircuits.com/softwaredownload/patt.html. The daisy-chain control interface with Mini-Circuit’s novel dynamic addressing feature simplifies control systems, allowing multiple attenuators to be connected into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 RC4DAT-8G-120H attenuators (with up to 100 channels) can be independently controlled through a single USB or Ethernet connection, with a single software interface.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RC4DAT-8G-120H
Product Name 120 dB Programmable Attenuator, 200 MHz - 8 GHz
Insertion Loss 5.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N40W50+-ND - DigiKey
Specs
Attenuation 40 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Attenuators - 3157-BW-N20W50+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K5-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.15 to 1.5 :1
View Details
3 suppliers
Attenuators - 3157-FW-3A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers