Radiall Attenuators R415303000

Description
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 15W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 15W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R415303000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 15W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 15W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R415303000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R415303000
Attenuator - Fixed Coaxial R415303000
SMA Attenuator 3 dB 8 GHz 15W

SMA Attenuator 3 dB 8 GHz 15W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R415303000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R415303000
RF and Wireless - Attenuators R415303000
ATTENUATOR: SMA 3DB 8GHZ 15W 50O

ATTENUATOR: SMA 3DB 8GHZ 15W 50O

Supplier's Site
Attenuators - R415303000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R415303000
Attenuators R415303000
RF Attenuators 3dB 0 Hz ~ 8 GHz 50 Ohms 15W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 8 GHz 50 Ohms 15W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R415303000-ND R415303000 R415303000 R415303000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-5+DKR-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
ATN10-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details