Radiall Attenuators R414730150

Description
RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414730150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414730150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414730150
Attenuator - Fixed Coaxial R414730150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R414730150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414730150
Attenuators R414730150
RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414730150-ND R414730150 R414730150
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 30 dB 30 dB 30 dB
Package Type N-Type In-Line Module N-Type In-Line Module
Connectors Type N Type N
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 40 GHz
View Details
RF Attenuators - 2823247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
50 - 6000 MHz, 3.3 V Voltage Controlled Attenuator - RFSA2023 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Insertion Loss 2.6 dB
Attenuation 33.2 dB
View Details