Mini-Circuits Attenuators - YAT-20+ YAT-20+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 721220-YAT-20+ Manufacturer Homepage: www.minicircuits.com Reference case: NUL Reference Date Code: 1505+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 721220-YAT-20+ Manufacturer Homepage: www.minicircuits.com Reference case: NUL Reference Date Code: 1505+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - YAT-20+
721220-YAT-20+
Attenuators - YAT-20+ 721220-YAT-20+
Manufacturer: Mini-Circuits Win Source Part Number: 721220-YAT-20+ Manufacturer Homepage: www.minicircuits.com Reference case: NUL Reference Date Code: 1505+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 721220-YAT-20+
Manufacturer Homepage: www.minicircuits.com
Reference case: NUL
Reference Date Code: 1505+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
18GHz 50 Ohm Attenuator - 852-YAT-20+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18GHz 50 Ohm Attenuator
852-YAT-20+
18GHz 50 Ohm Attenuator 852-YAT-20+
Fixed Attenuator 18GHz 22.8dB 50 Ohm 6-Pin SMT MCLP EP Product overview: YAT-20+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18GHz, 50 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-20+ can be used for catalog matching and distributor lookup.

Fixed Attenuator 18GHz 22.8dB 50 Ohm 6-Pin SMT MCLP EP Product overview: YAT-20+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18GHz, 50 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-20+ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators
Product Number 721220-YAT-20+ 852-YAT-20+
Product Name Attenuators - YAT-20+ 18GHz 50 Ohm Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
Attenuators - 3157-EVA-3000+TR-ND - DigiKey
Specs
Attenuation 24 to 43 dB
Package Type 6-SMD, No Lead
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details