Radiall Attenuators R414725000

Description
RF Attenuators 25dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 25dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414725000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 25dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 25dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414725000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414725000
Attenuator - Fixed Coaxial R414725000
N Attenuator 25 dB 12.4 GHz 2W

N Attenuator 25 dB 12.4 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414725000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414725000
RF and Wireless - Attenuators R414725000
ATTENUATOR: N 25DB 12.4GHZ 2W 50

ATTENUATOR: N 25DB 12.4GHZ 2W 50

Supplier's Site
Attenuators - R414725000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414725000
Attenuators R414725000
RF Attenuators 25dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 25dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414725000-ND R414725000 R414725000 R414725000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 25 dB 25 dB 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details