5o.com Coaxial Attenuator 5o20100265S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W coaxial attenuator designed for DC to 26.5GHz applications in wireless communication, test equipment, radar, and satellite systems, with SMA male-to-female connectors and 50Ω impedance. Available in attenuations of 3, 10, 20, 30, and 40 dB with tolerances of ±1.5 dB or ±2.0 dB, and a maximum VSWR of 1.35 across all variants. Operates with a storage temperature range of -55°C to +125°C and has an overall length of 54.5 mm max. Power derating is required above 25°C ambient temperature; air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

10W coaxial attenuator designed for DC to 26.5GHz applications in wireless communication, test equipment, radar, and satellite systems, with SMA male-to-female connectors and 50Ω impedance. Available in attenuations of 3, 10, 20, 30, and 40 dB with tolerances of ±1.5 dB or ±2.0 dB, and a maximum VSWR of 1.35 across all variants. Operates with a storage temperature range of -55°C to +125°C and has an overall length of 54.5 mm max. Power derating is required above 25°C ambient temperature; air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20100265S - 5o.com
Guangdong, China
Coaxial Attenuator
5o20100265S
Coaxial Attenuator 5o20100265S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20100265S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details