Radiall Attenuators R414708000

Description
RF Attenuators 8dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414708000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 8dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414708000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414708000
Attenuator - Fixed Coaxial R414708000
N Attenuator 8 dB 12.4 GHz 2W

N Attenuator 8 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - R414708000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414708000
Attenuators R414708000
RF Attenuators 8dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 8dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414708000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414708000
RF and Wireless - Attenuators R414708000
ATTENUATOR: N 8DB 12.4GHZ 2W 50O

ATTENUATOR: N 8DB 12.4GHZ 2W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414708000-ND R414708000 R414708000 R414708000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 8 dB 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - NFA4002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Jitter Attenuators - SI5342A-D10336-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details