Radiall Attenuators R414506161

Description
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414506161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414506161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414506161
Attenuator - Fixed Coaxial R414506161
TNC Attenuator 6 dB 18 GHz 2W

TNC Attenuator 6 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414506161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414506161
RF and Wireless - Attenuators R414506161
ATTENUATOR: TNC 6DB 18GHZ 2W 50O

ATTENUATOR: TNC 6DB 18GHZ 2W 50O

Supplier's Site
Attenuators - R414506161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414506161
Attenuators R414506161
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414506161-ND R414506161 R414506161 R414506161
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K25 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
6000 MHZ Attenuator - 852-VAT-20A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
3 suppliers
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details