Radiall Attenuators R414405000

Description
RF Attenuators 5dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414405000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 5dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414405000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414405000
Attenuator - Fixed Coaxial R414405000
BNC Attenuator 5 dB 8 GHz 2W

BNC Attenuator 5 dB 8 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414405000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414405000
RF and Wireless - Attenuators R414405000
ATTENUATOR: BNC 5DB 8GHZ 2W 50OH

ATTENUATOR: BNC 5DB 8GHZ 2W 50OH

Supplier's Site
Attenuators - R414405000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414405000
Attenuators R414405000
RF Attenuators 5dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 5dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414405000-ND R414405000 R414405000 R414405000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 5 dB 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D14249-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details