Mini-Circuits Attenuators HAT-10A+

Description
10 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
10 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-10A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-10A+-ND
Attenuators 3157-HAT-10A+-ND
10 DB FIXED ATT, DC - 2000 MHZ

10 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - HAT-10A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-10A+
RF and Wireless - Attenuators HAT-10A+
10 DB FIXED ATT, DC - 2000 MHZ

10 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site
Attenuators - HAT-10A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-10A+
Attenuators HAT-10A+
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 1.7W BNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 1.7W BNC In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-10A+-ND HAT-10A+ HAT-10A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Attenuators - 3157-GAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details