Radiall Attenuator - Fixed Coaxial R413820121

Description
SMA Attenuator 20 dB 26.5 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 20 dB 26.5 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413820121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413820121
Attenuator - Fixed Coaxial R413820121
SMA Attenuator 20 dB 26.5 GHz 2W

SMA Attenuator 20 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413820121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413820121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413820121
Attenuators R413820121
RF Attenuators 20dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413820121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413820121
RF and Wireless - Attenuators R413820121
ATTENUATOR: SMA.86 20DB 26.5GHZ

ATTENUATOR: SMA.86 20DB 26.5GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413820121 2201-R413820121-ND R413820121 R413820121
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-ZX76-31R75PP-S+-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details