Radiall Attenuator - Fixed Coaxial R413818115

Description
SMA Attenuator 18 dB 4 GHz 2W
Request a Quote
Description
SMA Attenuator 18 dB 4 GHz 2W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. attenuator, part number R413818115, is designed for RF applications with a nominal attenuation of 18 dB. It operates within a frequency range of DC to 4 GHz and has an impedance of 50 ohms. The device can handle an average power of 2 watts in free air cooling conditions and a peak power of 100 watts at 25°C for short durations. Constructed with stainless steel and beryllium copper, the attenuator features SMA connectors (male and female) compliant with MIL-C 39012 standards. It has a low voltage standing wave ratio (V.S.W.R) of 1.15 and a deviation of 0.6 dB. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. The weight of the component is approximately 5.1470 grams.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. attenuator, part number R413818115, is designed for RF applications with a nominal attenuation of 18 dB. It operates within a frequency range of DC to 4 GHz and has an impedance of 50 ohms. The device can handle an average power of 2 watts in free air cooling conditions and a peak power of 100 watts at 25°C for short durations. Constructed with stainless steel and beryllium copper, the attenuator features SMA connectors (male and female) compliant with MIL-C 39012 standards. It has a low voltage standing wave ratio (V.S.W.R) of 1.15 and a deviation of 0.6 dB. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. The weight of the component is approximately 5.1470 grams.

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413818115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413818115
Attenuator - Fixed Coaxial R413818115
SMA Attenuator 18 dB 4 GHz 2W

SMA Attenuator 18 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413818115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 18dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 18dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413818115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413818115
RF and Wireless - Attenuators R413818115
ATTENUATOR: SMA.86 18DB 4GHZ 2W

ATTENUATOR: SMA.86 18DB 4GHZ 2W

Supplier's Site
Attenuators - R413818115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413818115
Attenuators R413818115
RF Attenuators 18dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 18dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413818115 2201-R413818115-ND R413818115 R413818115
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342C-D10536-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details