Mini-Circuits Attenuators KAT-9+

Description
RF Attenuators 9dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 9dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-9+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 9dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-9+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-9+CT-ND
Attenuators 3157-KAT-9+CT-ND
RF Attenuators 9dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 9dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-9+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-9+TR-ND
Attenuators 3157-KAT-9+TR-ND
RF Attenuators 9dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 9dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-9+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-9+
Attenuators KAT-9+
RF Attenuators 9dB 0 Hz ~ 43.5 GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 9dB 0 Hz ~ 43.5 GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-9+DKR-ND KAT-9+
Product Name Attenuators Attenuators
Attenuation 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Attenuators - 3157-GAT-0+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 4-SMD, No Lead
View Details
2 suppliers
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details