Radiall Attenuators R413815115

Description
RF Attenuators 15dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413815115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413815115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413815115
Attenuator - Fixed Coaxial R413815115
SMA Attenuator 15 dB 4 GHz 2W

SMA Attenuator 15 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - R413815115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413815115
Attenuators R413815115
RF Attenuators 15dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413815115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413815115
RF and Wireless - Attenuators R413815115
ATTENUATOR: SMA.86 15DB 4GHZ 2W

ATTENUATOR: SMA.86 15DB 4GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413815115-ND R413815115 R413815115 R413815115
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 15 dB 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S3W10+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details