Radiall Attenuator - Fixed Coaxial R413814121

Description
SMA Attenuator 14 dB 26.5 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 14 dB 26.5 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413814121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413814121
Attenuator - Fixed Coaxial R413814121
SMA Attenuator 14 dB 26.5 GHz 2W

SMA Attenuator 14 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413814121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 14dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 14dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413814121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413814121
RF and Wireless - Attenuators R413814121
ATTENUATOR: SMA.86 14DB 26.5GHZ

ATTENUATOR: SMA.86 14DB 26.5GHZ

Supplier's Site
Attenuators - R413814121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413814121
Attenuators R413814121
RF Attenuators 14dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 14dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413814121 2201-R413814121-ND R413814121 R413814121
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9071 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details