5o.com Coaxial Attenuator 5o20500018N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5o20500018N is a 500W coaxial attenuator designed for DC-18GHz applications in wireless communication, testing, radar, and satellite systems. It features a 50Ω impedance with N male to female connectors, a VSWR of 1.5 across all attenuation levels, and operates within a storage temperature range of -55°C to +125°C. The unit measures 564.0 mm in length and 120.0 mm in diameter, with a tolerance of ±2%. Power derating is required above 25°C ambient temperature, and axial orientation must be observed to prevent reverse connection.

Datasheet Summary
Powered by GS/AI

5o20500018N is a 500W coaxial attenuator designed for DC-18GHz applications in wireless communication, testing, radar, and satellite systems. It features a 50Ω impedance with N male to female connectors, a VSWR of 1.5 across all attenuation levels, and operates within a storage temperature range of -55°C to +125°C. The unit measures 564.0 mm in length and 120.0 mm in diameter, with a tolerance of ±2%. Power derating is required above 25°C ambient temperature, and axial orientation must be observed to prevent reverse connection.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20500018N - 5o.com
Guangdong, China
Coaxial Attenuator
5o20500018N
Coaxial Attenuator 5o20500018N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20500018N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details