Radiall Attenuator - Fixed Coaxial R413814117

Description
Attenuator: SMA.86 14 dB 12.4 GHz 2W 50 Ohms
Request a Quote Datasheet
Description
Attenuator: SMA.86 14 dB 12.4 GHz 2W 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413814117 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413814117
Attenuator - Fixed Coaxial R413814117
Attenuator: SMA.86 14 dB 12.4 GHz 2W 50 Ohms

Attenuator: SMA.86 14 dB 12.4 GHz 2W 50 Ohms

Supplier's Site Datasheet
Attenuators - 2201-R413814117-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA.86 14DB 12,4GHZ 2W

ATT SMA.86 14DB 12,4GHZ 2W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators
Product Number R413814117 2201-R413814117-ND
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details