Radiall Attenuators R413814115

Description
RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413814115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413814115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413814115
Attenuator - Fixed Coaxial R413814115
SMA Attenuator 15 dB 4 GHz 2W

SMA Attenuator 15 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - R413814115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413814115
Attenuators R413814115
RF Attenuators 14dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 14dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413814115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413814115
RF and Wireless - Attenuators R413814115
ATTENUATOR: SMA.86 14DB 4GHZ 2W

ATTENUATOR: SMA.86 14DB 4GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413814115-ND R413814115 R413814115 R413814115
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 14 dB 15 dB 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL4203-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type Die
View Details
2 suppliers
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details