Radiall Attenuator - Fixed Coaxial R413812121

Description
SMA Attenuator 12 dB 26.5 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 12 dB 26.5 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413812121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413812121
Attenuator - Fixed Coaxial R413812121
SMA Attenuator 12 dB 26.5 GHz 2W

SMA Attenuator 12 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413812121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 12dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413812121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413812121
RF and Wireless - Attenuators R413812121
ATTENUATOR: SMA.86 12DB 26.5GHZ

ATTENUATOR: SMA.86 12DB 26.5GHZ

Supplier's Site
Attenuators - R413812121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413812121
Attenuators R413812121
RF Attenuators 12dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 12dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413812121 2201-R413812121-ND R413812121 R413812121
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details