Mini-Circuits Attenuators BW-KM6-2W44+

Description
6 DB FIXED ATT, DC - 40000 MHZ
Request a Quote Datasheet
Description
6 DB FIXED ATT, DC - 40000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-KM6-2W44+-ND - DigiKey
Thief River Falls, MN, United States
6 DB FIXED ATT, DC - 40000 MHZ

6 DB FIXED ATT, DC - 40000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-BW-KM6-2W44+-ND
Product Name Attenuators
Attenuation 5 to 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-VAT-30W2+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers