Radiall Attenuators R413810117

Description
ATT SMA.86 10DB 12.4GHZ 2W
Request a Quote Datasheet
Description
ATT SMA.86 10DB 12.4GHZ 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413810117-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA.86 10DB 12.4GHZ 2W

ATT SMA.86 10DB 12.4GHZ 2W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2201-R413810117-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-DAT-31R5A-SN+TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Fixed Attenuators - NFA4002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details