Mini-Circuits Attenuators DAT-31R5A-SN+

Description
DGTL STEP ATTEN 31.5DB
Request a Quote Datasheet
Description
DGTL STEP ATTEN 31.5DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-DAT-31R5A-SN+TR-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTEN 31.5DB

DGTL STEP ATTEN 31.5DB

Buy Now Datasheet
Attenuators - 3157-DAT-31R5A-SN+CT-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTEN 31.5DB

DGTL STEP ATTEN 31.5DB

Buy Now Datasheet
Attenuators - 3157-DAT-31R5A-SN+DKR-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTEN 31.5DB

DGTL STEP ATTEN 31.5DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-DAT-31R5A-SN+TR-ND
Product Name Attenuators
Attenuation 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA18K15 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Attenuators - 3157-LAT-9+TR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type TO-253-4, TO-253AA
View Details