Radiall Attenuator - Fixed Coaxial R413810115

Description
SMA Attenuator 10 dB 4 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 10 dB 4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413810115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413810115
Attenuator - Fixed Coaxial R413810115
SMA Attenuator 10 dB 4 GHz 2W

SMA Attenuator 10 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413810115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413810115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413810115
RF and Wireless - Attenuators R413810115
ATT SMA.86 10DB 4GHZ 2W

ATT SMA.86 10DB 4GHZ 2W

Supplier's Site
Attenuators - R413810115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413810115
Attenuators R413810115
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413810115 2201-R413810115-ND R413810115 R413810115
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

1 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E1-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.11 to 1.65 :1
View Details
2 suppliers
0dB DC - 40GHz MMIC Differential Attenuator - ATD00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details