Radiall Attenuators R413809117

Description
ATT SMA.86 9DB 12,4GHZ 2W
Request a Quote Datasheet
Description
ATT SMA.86 9DB 12,4GHZ 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413809117-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA.86 9DB 12,4GHZ 2W

ATT SMA.86 9DB 12,4GHZ 2W

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413809117 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413809117
Attenuator - Fixed Coaxial R413809117
2W DC-12.4 GHz SMA Coaxial Attenuator

2W DC-12.4 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 2201-R413809117-ND R413809117
Product Name Attenuators Attenuator - Fixed Coaxial
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Attenuators - 2312-TGL4203-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type Die
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details