Radiall Attenuator - Fixed Coaxial R413807117

Description
2W DC-12.4 GHz SMA Coaxial Attenuator
Request a Quote Datasheet
Description
2W DC-12.4 GHz SMA Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413807117 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413807117
Attenuator - Fixed Coaxial R413807117
2W DC-12.4 GHz SMA Coaxial Attenuator

2W DC-12.4 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R413807117-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA.86 7DB 12,4GHZ 2W

ATT SMA.86 7DB 12,4GHZ 2W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators
Product Number R413807117 2201-R413807117-ND
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details