Radiall Attenuators R413803150

Description
RF Attenuators 3dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413803150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413803150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413803150
Attenuator - Fixed Coaxial R413803150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413803150 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413803150
RF and Wireless - Attenuators R413803150
PRECISION ATTENUATOR: SMA 3DB 18

PRECISION ATTENUATOR: SMA 3DB 18

Supplier's Site
Attenuators - R413803150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413803150
Attenuators R413803150
RF Attenuators 3dB 0 Hz ~ 23 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 23 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413803150-ND R413803150 R413803150 R413803150
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Package Type Connectorized; SMA In-Line Module SMA In-Line Module
Connectors SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details