Radiall Attenuator - Fixed Coaxial R413609000

Description
E.S.A./S.C.C. Space Qualified - SMA
Request a Quote Datasheet
Description
E.S.A./S.C.C. Space Qualified - SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413609000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413609000
Attenuator - Fixed Coaxial R413609000
E.S.A./S.C.C. Space Qualified - SMA

E.S.A./S.C.C. Space Qualified - SMA

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R413609000
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL4203-SMCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details