Mini-Circuits Attenuators KAT-5+

Description
RF Attenuators 5dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-5+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-5+TR-ND
Attenuators 3157-KAT-5+TR-ND
RF Attenuators 5dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 5dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-5+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-5+CT-ND
Attenuators 3157-KAT-5+CT-ND
RF Attenuators 5dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 5dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-5+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 5dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-5+
Attenuators KAT-5+
RF Attenuators 5dB 0 Hz ~ 43.5 GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 5dB 0 Hz ~ 43.5 GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-5+TR-ND KAT-5+
Product Name Attenuators Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-V1-1W54+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers