Mini-Circuits Attenuator DAT-31A-PP+

Description
31 DB SMT DIGITAL STEP ATT, DC Product overview: DAT-31A-PP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31A-PP+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
31 DB SMT DIGITAL STEP ATT, DC Product overview: DAT-31A-PP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31A-PP+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-DAT-31A-PP+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31 DB SMT DIGITAL STEP ATT, DC Product overview: DAT-31A-PP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31A-PP+ can be used for catalog matching and distributor lookup.

31 DB SMT DIGITAL STEP ATT, DC Product overview: DAT-31A-PP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31A-PP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1055202-DAT-31A-PP+
RF/IF and RFID - Attenuators 1055202-DAT-31A-PP+
Win Source Part Number: 1055202-DAT-31A-PP+ Category: RF/IF and RFID>Attenuators Series: DAT-31A+ Package: Tape & Reel Standard Package: 3,000 Impedance: 50 Ohms Frequency Range: 0 Hz ~ 4 GHz Attenuation Value: 0dB ~ 31dB Package / Case: 20-VFQFN Exposed Pad Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Other Names: 3157-DAT-31A-PP+DKR, 3157-DAT-31A-PP+CT,3 157-DAT-31A-PP+TR Base Product Number: DAT-31

Win Source Part Number: 1055202-DAT-31A-PP+
Category: RF/IF and RFID>Attenuators
Series: DAT-31A+
Package: Tape & Reel
Standard Package: 3,000
Impedance: 50 Ohms
Frequency Range: 0 Hz ~ 4 GHz
Attenuation Value: 0dB ~ 31dB
Package / Case: 20-VFQFN Exposed Pad
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Other Names: 3157-DAT-31A-PP+DKR,3157-DAT-31A-PP+CT,3157-DAT-31A-PP+TR
Base Product Number: DAT-31

Buy Now Datasheet
Attenuators - 3157-DAT-31A-PP+DKR-ND - DigiKey
Thief River Falls, MN, United States
31 DB SMT DIGITAL STEP ATT, DC

31 DB SMT DIGITAL STEP ATT, DC

Buy Now Datasheet
Attenuators - 3157-DAT-31A-PP+CT-ND - DigiKey
Thief River Falls, MN, United States
31 DB SMT DIGITAL STEP ATT, DC

31 DB SMT DIGITAL STEP ATT, DC

Buy Now Datasheet
Attenuators - 3157-DAT-31A-PP+TR-ND - DigiKey
Thief River Falls, MN, United States
31 DB SMT DIGITAL STEP ATT, DC

31 DB SMT DIGITAL STEP ATT, DC

Buy Now Datasheet
Attenuators - DAT-31A-PP+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
DAT-31A-PP+
Attenuators DAT-31A-PP+
RF Attenuators 0dB ~ 31dB 0 Hz ~ 4 GHz 50 Ohms 20-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31dB 0 Hz ~ 4 GHz 50 Ohms 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-DAT-31A-PP+ 1055202-DAT-31A-PP+ 3157-DAT-31A-PP+DKR-ND DAT-31A-PP+
Product Name Attenuator RF/IF and RFID - Attenuators Attenuators Attenuators
Frequency 0.0 to 4 GHz 0.0 to 4 GHz 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-QAT-0+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers