Marki Microwave LLC ATN10-00110, GaAs MMIC DC to 110GHz Attenuator ATN10-00110

Description
The ATN06-00110 is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet
Description
The ATN06-00110 is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Morgan Hill, CA, United States
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator
ATN10-00110
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator ATN10-00110
The ATN06-00110 is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.

The ATN06-00110 is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Attenuators
Product Number ATN10-00110
Product Name ATN10-00110, GaAs MMIC DC to 110GHz Attenuator
Frequency 0.0 to 110 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details