Marki Microwave LLC 6dB DC - 40GHz MMIC Differential Attenuator ATD06-0040PSM

Description
The ATD06-0040PSM is a surface mount GaAs MMIC 6dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprints. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet
Description
The ATD06-0040PSM is a surface mount GaAs MMIC 6dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprints. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6dB DC - 40GHz MMIC Differential Attenuator - ATD06-0040PSM - Marki Microwave LLC
Morgan Hill, CA, United States
6dB DC - 40GHz MMIC Differential Attenuator
ATD06-0040PSM
6dB DC - 40GHz MMIC Differential Attenuator ATD06-0040PSM
The ATD06-0040PSM is a surface mount GaAs MMIC 6dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprints. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.

The ATD06-0040PSM is a surface mount GaAs MMIC 6dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprints. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Attenuators
Product Number ATD06-0040PSM
Product Name 6dB DC - 40GHz MMIC Differential Attenuator
Frequency 0.0 to 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details