Mini-Circuits 50OHM Attenuator YAT-3A+

Description
RF ATTENUATOR 3DB 50OHM 6TDFN Product overview: YAT-3A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-3A+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 3DB 50OHM 6TDFN Product overview: YAT-3A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-3A+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-YAT-3A+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-YAT-3A+
50OHM Attenuator 852-YAT-3A+
RF ATTENUATOR 3DB 50OHM 6TDFN Product overview: YAT-3A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-3A+ can be used for catalog matching and distributor lookup.

RF ATTENUATOR 3DB 50OHM 6TDFN Product overview: YAT-3A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-3A+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-YAT-3A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-3A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-3A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
RF and Wireless - Attenuators - 1373214-YAT-3A+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Attenuators
1373214-YAT-3A+
RF and Wireless - Attenuators 1373214-YAT-3A+
Win Source Part Number: 1373214-YAT-3A+ Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Series: YAT-A Package: Tape & Reel Product Status: Active Package / Case: 6-TDFN Exposed Pad HTSUS: 8533.21.0020 ECCN: EAR99 Power (Watts): 2W Frequency Range: 0 Hz ~ 18 GHz Impedance: 50 Ohms Attenuation Value: 3dB

Win Source Part Number: 1373214-YAT-3A+
Category: RF and Wireless - Attenuators
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Series: YAT-A
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TDFN Exposed Pad
HTSUS: 8533.21.0020
ECCN: EAR99
Power (Watts): 2W
Frequency Range: 0 Hz ~ 18 GHz
Impedance: 50 Ohms
Attenuation Value: 3dB

Buy Now Datasheet
Attenuators - YAT-3A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
YAT-3A+
Attenuators YAT-3A+
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-YAT-3A+ 3157-YAT-3A+CT-ND 1373214-YAT-3A+ YAT-3A+
Product Name 50OHM Attenuator Attenuators RF and Wireless - Attenuators Attenuators
Frequency 0.0 to 18 GHz 0.0 to 18 GHz 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Digitally Controlled Attenuators - NDA-100-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.1000 GHz
View Details
Attenuators - 3157-RCAT-01+DKR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 4-SMD, No Lead
View Details