Mini-Circuits Attenuators UNAT-9A+

Description
9 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
9 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-9A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-UNAT-9A+-ND
Attenuators 3157-UNAT-9A+-ND
9 DB FIXED ATT, DC - 6000 MHZ

9 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - UNAT-9A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-9A+
Attenuators UNAT-9A+
RF Attenuators 9dB 0 Hz ~ 6 GHz 50 Ohms 1.1W N-Type In-Line Module

RF Attenuators 9dB 0 Hz ~ 6 GHz 50 Ohms 1.1W N-Type In-Line Module

Buy Now
RF and Wireless - Attenuators - UNAT-9A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-9A+
RF and Wireless - Attenuators UNAT-9A+
9 DB FIXED ATT, DC - 6000 MHZ

9 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-9A+-ND UNAT-9A+ UNAT-9A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 9 dB 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6702 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN10-0067, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
50OHM Attenuator - 852-AA103-72LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Attenuators - 3157-HAT-6A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers