Mini-Circuits Attenuators PAT-30+

Description
30 DB SMT FXD ATTEN, DC-5000 MHZ
Request a Quote Datasheet
Description
30 DB SMT FXD ATTEN, DC-5000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-PAT-30+TR-ND - DigiKey
Thief River Falls, MN, United States
30 DB SMT FXD ATTEN, DC-5000 MHZ

30 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-30+DKR-ND - DigiKey
Thief River Falls, MN, United States
30 DB SMT FXD ATTEN, DC-5000 MHZ

30 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-30+CT-ND - DigiKey
Thief River Falls, MN, United States
30 DB SMT FXD ATTEN, DC-5000 MHZ

30 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-PAT-30+TR-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-PAT-12+DKR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 4-SMD, Flat Leads
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details