Mini-Circuits 4000 MHZ Attenuator DAT-31R5A-PN+

Description
31.5 DB SMT DST, DC - 4000 MHZ Product overview: DAT-31R5A-PN+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 4000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-PN+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
31.5 DB SMT DST, DC - 4000 MHZ Product overview: DAT-31R5A-PN+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 4000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-PN+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4000 MHZ Attenuator - 852-DAT-31R5A-PN+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4000 MHZ Attenuator
852-DAT-31R5A-PN+
4000 MHZ Attenuator 852-DAT-31R5A-PN+
31.5 DB SMT DST, DC - 4000 MHZ Product overview: DAT-31R5A-PN+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 4000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-PN+ can be used for catalog matching and distributor lookup.

31.5 DB SMT DST, DC - 4000 MHZ Product overview: DAT-31R5A-PN+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 4000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-PN+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-DAT-31R5A-PN+TR-ND - DigiKey
Thief River Falls, MN, United States
31.5 DB SMT DST, DC - 4000 MHZ

31.5 DB SMT DST, DC - 4000 MHZ

Buy Now Datasheet
Attenuators - 3157-DAT-31R5A-PN+DKR-ND - DigiKey
Thief River Falls, MN, United States
31.5 DB SMT DST, DC - 4000 MHZ

31.5 DB SMT DST, DC - 4000 MHZ

Buy Now Datasheet
Attenuators - 3157-DAT-31R5A-PN+CT-ND - DigiKey
Thief River Falls, MN, United States
31.5 DB SMT DST, DC - 4000 MHZ

31.5 DB SMT DST, DC - 4000 MHZ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Attenuators RF Attenuators
Product Number 852-DAT-31R5A-PN+ 3157-DAT-31R5A-PN+TR-ND
Product Name 4000 MHZ Attenuator Attenuators
Frequency 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
Attenuators - 3157-MVA-1000+TR-ND - DigiKey
Specs
Attenuation 11.5 to 13 dB
Package Type 8-SMD, No Lead
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details