Mini-Circuits Attenuators FW-6A+

Description
6 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet
Description
6 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-6A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-6A+-ND
Attenuators 3157-FW-6A+-ND
6 DB FIXED ATT, DC - 12000 MHZ

6 DB FIXED ATT, DC - 12000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - FW-6A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-6A+
RF and Wireless - Attenuators FW-6A+
6 DB FIXED ATT, DC - 12000 MHZ

6 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site
Attenuators - FW-6A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-6A+
Attenuators FW-6A+
RF Attenuators 6dB 0 Hz ~ 12 GHz 50 Ohms 1.6W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 12 GHz 50 Ohms 1.6W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-6A+-ND FW-6A+ FW-6A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
12 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-12+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 10.6 to 13 dB
View Details
2 suppliers
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details