Mini-Circuits Attenuators FW-3A+

Description
3 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet
Description
3 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-3A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-3A+-ND
Attenuators 3157-FW-3A+-ND
3 DB FIXED ATT, DC - 12000 MHZ

3 DB FIXED ATT, DC - 12000 MHZ

Buy Now Datasheet
Attenuators - FW-3A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-3A+
Attenuators FW-3A+
RF Attenuators 0dB 0 Hz ~ 12 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 0dB 0 Hz ~ 12 GHz 50 Ohms 2W SMA In-Line Module

Buy Now
RF and Wireless - Attenuators - FW-3A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-3A+
RF and Wireless - Attenuators FW-3A+
3 DB FIXED ATT, DC - 12000 MHZ

3 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-3A+-ND FW-3A+ FW-3A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 0.0 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Attenuators - 3157-DAT-31R5A-SP+TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
2 suppliers
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details