Mini-Circuits Attenuators UNAT-5A+

Description
5 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
5 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-5A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-UNAT-5A+-ND
Attenuators 3157-UNAT-5A+-ND
5 DB FIXED ATT, DC - 6000 MHZ

5 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - UNAT-5A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-5A+
Attenuators UNAT-5A+
RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 1.4W N-Type In-Line Module

RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 1.4W N-Type In-Line Module

Buy Now
RF and Wireless - Attenuators - UNAT-5A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-5A+
RF and Wireless - Attenuators UNAT-5A+
5 DB FIXED ATT, DC - 6000 MHZ

5 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-5A+-ND UNAT-5A+ UNAT-5A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator - 5o205018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
WR22 to WR22 Flange Waveguide 3 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-3+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 2.9 dB
View Details