kTB Solutions Terminations NCT40R5

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT40R5 - kTB Solutions
San Jose, CA, United States
Terminations
NCT40R5
Terminations NCT40R5
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT40R5
Product Name Terminations
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT18K1 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 100 watts
View Details
Terminations - NCT2602 - kTB Solutions
Specs
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
Power 2 watts
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 50 watts
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 5 watts
View Details